LulzBot 3D Printer Filament, 1.75Mm, Pla/magenta; Diameter Lulzbot RM-PL0373

Description
3D PRINTER FILAMENT, 1.75MM, PLA/MAGENTA; Diameter:1.75mm; Filament Colour:Silk Magenta; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:PolyLite Series
Description
3D PRINTER FILAMENT, 1.75MM, PLA/MAGENTA; Diameter:1.75mm; Filament Colour:Silk Magenta; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:PolyLite Series

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pla/magenta; Diameter Lulzbot - 27AK3352 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pla/magenta; Diameter Lulzbot
27AK3352
3D Printer Filament, 1.75Mm, Pla/magenta; Diameter Lulzbot 27AK3352
3D PRINTER FILAMENT, 1.75MM, PLA/MAGENTA; Diameter:1.75mm; Filament Colour:Silk Magenta; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:PolyLite Series

3D PRINTER FILAMENT, 1.75MM, PLA/MAGENTA; Diameter:1.75mm; Filament Colour:Silk Magenta; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:PolyLite Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3352
Product Name 3D Printer Filament, 1.75Mm, Pla/magenta; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details