LulzBot 3D Printer Filament, 1.75Mm, Pla, Bronze; Diameter Lulzbot RM-PL0372

Description
3D PRINTER FILAMENT, 1.75MM, PLA, BRONZE; Diameter:1.75mm; Filament Colour:Silk Bronze; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:PolyLite Series
Description
3D PRINTER FILAMENT, 1.75MM, PLA, BRONZE; Diameter:1.75mm; Filament Colour:Silk Bronze; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:PolyLite Series

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pla, Bronze; Diameter Lulzbot - 27AK3351 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pla, Bronze; Diameter Lulzbot
27AK3351
3D Printer Filament, 1.75Mm, Pla, Bronze; Diameter Lulzbot 27AK3351
3D PRINTER FILAMENT, 1.75MM, PLA, BRONZE; Diameter:1.75mm; Filament Colour:Silk Bronze; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:PolyLite Series

3D PRINTER FILAMENT, 1.75MM, PLA, BRONZE; Diameter:1.75mm; Filament Colour:Silk Bronze; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:PolyLite Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3351
Product Name 3D Printer Filament, 1.75Mm, Pla, Bronze; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
View Details