LulzBot 3D Printer Filament, 1.75Mm, Pla, Silver; Diameter Lulzbot RM-PL0370

Description
3D PRINTER FILAMENT, 1.75MM, PLA, SILVER; Diameter:1.75mm; Filament Colour:Silk Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:PolyLite Series
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, PLA, SILVER; Diameter:1.75mm; Filament Colour:Silk Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:PolyLite Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pla, Silver; Diameter Lulzbot - 27AK4005 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pla, Silver; Diameter Lulzbot
27AK4005
3D Printer Filament, 1.75Mm, Pla, Silver; Diameter Lulzbot 27AK4005
3D PRINTER FILAMENT, 1.75MM, PLA, SILVER; Diameter:1.75mm; Filament Colour:Silk Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:PolyLite Series

3D PRINTER FILAMENT, 1.75MM, PLA, SILVER; Diameter:1.75mm; Filament Colour:Silk Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:PolyLite Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK4005
Product Name 3D Printer Filament, 1.75Mm, Pla, Silver; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 1244746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 30.9 lbs (14 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details