PolyLite,Ñ¢ PLA 3D printer filament, with a diameter of 1.75 mm, is designed for reliability and ease of printing. It has a density of 1.17 g/cm² at 23°C and a printing temperature of 205°C, with a recommended bed temperature of 40°C. The filament exhibits a glass transition temperature of 61°C and a melting temperature of 150°C. It is not resistant to weak or strong acids and alkalis, and its equilibrium water absorption is 0.51%. The filament is suitable for various printing conditions, but actual performance may vary based on environmental factors and part design.
3D PRINTER FILAMENT, 1.75MM, PLA, GREEN; Diameter:1.75mm; Filament Colour:Army Light Green; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:162.6°C; Filament Weight:1kg
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 27AK3348 |
| Product Name | 3D Printer Filament, 1.75Mm, Pla, Green; Diameter Lulzbot |
| Type | Fiber / Filament |