LulzBot 3D Printer Filament, 2.85Mm, Pla, Gray; Diameter Lulzbot RM-PL0354

Description
3D PRINTER FILAMENT, 2.85MM, PLA, GRAY; Diameter:2.85mm; Filament Colour:Industrial Gray; Filament Material:PLA (Polylactide); Melting Temperature Min:185°C; Melting Temperature Max:205°C; Filament Weight:4kg
Datasheet
Description
3D PRINTER FILAMENT, 2.85MM, PLA, GRAY; Diameter:2.85mm; Filament Colour:Industrial Gray; Filament Material:PLA (Polylactide); Melting Temperature Min:185°C; Melting Temperature Max:205°C; Filament Weight:4kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Pla, Gray; Diameter Lulzbot - 27AK3345 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Pla, Gray; Diameter Lulzbot
27AK3345
3D Printer Filament, 2.85Mm, Pla, Gray; Diameter Lulzbot 27AK3345
3D PRINTER FILAMENT, 2.85MM, PLA, GRAY; Diameter:2.85mm; Filament Colour:Industrial Gray; Filament Material:PLA (Polylactide); Melting Temperature Min:185°C; Melting Temperature Max:205°C; Filament Weight:4kg

3D PRINTER FILAMENT, 2.85MM, PLA, GRAY; Diameter:2.85mm; Filament Colour:Industrial Gray; Filament Material:PLA (Polylactide); Melting Temperature Min:185°C; Melting Temperature Max:205°C; Filament Weight:4kg

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3345
Product Name 3D Printer Filament, 2.85Mm, Pla, Gray; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 672958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Breaking Strength 1102.5 lbs (500 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details