LulzBot 3D Printer Filament, 1.75Mm, Pla, Blue; Diameter Lulzbot RM-PL0348

Description
3D PRINTER FILAMENT, 1.75MM, PLA, BLUE; Diameter:1.75mm; Filament Colour:Army Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:162.6°C; Filament Weight:1kg; Product Range:PolyTerra Series
Description
3D PRINTER FILAMENT, 1.75MM, PLA, BLUE; Diameter:1.75mm; Filament Colour:Army Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:162.6°C; Filament Weight:1kg; Product Range:PolyTerra Series

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pla, Blue; Diameter Lulzbot - 27AK3340 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pla, Blue; Diameter Lulzbot
27AK3340
3D Printer Filament, 1.75Mm, Pla, Blue; Diameter Lulzbot 27AK3340
3D PRINTER FILAMENT, 1.75MM, PLA, BLUE; Diameter:1.75mm; Filament Colour:Army Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:162.6°C; Filament Weight:1kg; Product Range:PolyTerra Series

3D PRINTER FILAMENT, 1.75MM, PLA, BLUE; Diameter:1.75mm; Filament Colour:Army Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:162.6°C; Filament Weight:1kg; Product Range:PolyTerra Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3340
Product Name 3D Printer Filament, 1.75Mm, Pla, Blue; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 672986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.47 inch (12 mm)
View Details