LulzBot 3D Printer Filament, 1.75Mm, Pla, Red; Diameter Lulzbot RM-PL0347

Description
3D PRINTER FILAMENT, 1.75MM, PLA, RED; Diameter:1.75mm; Filament Colour:Army Red; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:162.6°C; Filament Weight:1kg; Product Range:PolyTerra Series
Description
3D PRINTER FILAMENT, 1.75MM, PLA, RED; Diameter:1.75mm; Filament Colour:Army Red; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:162.6°C; Filament Weight:1kg; Product Range:PolyTerra Series

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pla, Red; Diameter Lulzbot - 27AK3339 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pla, Red; Diameter Lulzbot
27AK3339
3D Printer Filament, 1.75Mm, Pla, Red; Diameter Lulzbot 27AK3339
3D PRINTER FILAMENT, 1.75MM, PLA, RED; Diameter:1.75mm; Filament Colour:Army Red; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:162.6°C; Filament Weight:1kg; Product Range:PolyTerra Series

3D PRINTER FILAMENT, 1.75MM, PLA, RED; Diameter:1.75mm; Filament Colour:Army Red; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:162.6°C; Filament Weight:1kg; Product Range:PolyTerra Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3339
Product Name 3D Printer Filament, 1.75Mm, Pla, Red; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data