LulzBot 3D Printer Filament, 1.75Mm, Pla, Gray; Diameter Lulzbot RM-PL0346

Description
3D PRINTER FILAMENT, 1.75MM, PLA, GRAY; Diameter:1.75mm; Filament Colour:Marble Gray; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:162.6°C; Filament Weight:1kg
Description
3D PRINTER FILAMENT, 1.75MM, PLA, GRAY; Diameter:1.75mm; Filament Colour:Marble Gray; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:162.6°C; Filament Weight:1kg

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pla, Gray; Diameter Lulzbot - 27AK3338 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pla, Gray; Diameter Lulzbot
27AK3338
3D Printer Filament, 1.75Mm, Pla, Gray; Diameter Lulzbot 27AK3338
3D PRINTER FILAMENT, 1.75MM, PLA, GRAY; Diameter:1.75mm; Filament Colour:Marble Gray; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:162.6°C; Filament Weight:1kg

3D PRINTER FILAMENT, 1.75MM, PLA, GRAY; Diameter:1.75mm; Filament Colour:Marble Gray; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:162.6°C; Filament Weight:1kg

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3338
Product Name 3D Printer Filament, 1.75Mm, Pla, Gray; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details