LulzBot 3D Printer Filament/polycast/1.75Mm/3Kg; Diameter Lulzbot RM-PL0343

Description
3D PRINTER FILAMENT/POLYCAST/1. 75MM/3KG; Diameter:1.75mm; Filament Colour:Natural; Filament Material:PolyCast; Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:3kg; Product Range:
Datasheet
Description
3D PRINTER FILAMENT/POLYCAST/1. 75MM/3KG; Diameter:1.75mm; Filament Colour:Natural; Filament Material:PolyCast; Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:3kg; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament/polycast/1.75Mm/3Kg; Diameter Lulzbot - 27AK3336 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament/polycast/1.75Mm/3Kg; Diameter Lulzbot
27AK3336
3D Printer Filament/polycast/1.75Mm/3Kg; Diameter Lulzbot 27AK3336
3D PRINTER FILAMENT/POLYCAST/1. 75MM/3KG; Diameter:1.75mm; Filament Colour:Natural; Filament Material:PolyCast; Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:3kg; Product Range:

3D PRINTER FILAMENT/POLYCAST/1.75MM/3KG; Diameter:1.75mm; Filament Colour:Natural; Filament Material:PolyCast; Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:3kg; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3336
Product Name 3D Printer Filament/polycast/1.75Mm/3Kg; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Rope - 1835829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 220.5 lbs (100 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details