LulzBot 3D Printer Filament/polycast/2.85Mm/750G; Diameter Lulzbot RM-PL0342

Description
3D PRINTER FILAMENT/POLYCAST/2. 85MM/750G; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PolyCast; Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:750g; Product Range:
Datasheet
Description
3D PRINTER FILAMENT/POLYCAST/2. 85MM/750G; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PolyCast; Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:750g; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament/polycast/2.85Mm/750G; Diameter Lulzbot - 27AK3335 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament/polycast/2.85Mm/750G; Diameter Lulzbot
27AK3335
3D Printer Filament/polycast/2.85Mm/750G; Diameter Lulzbot 27AK3335
3D PRINTER FILAMENT/POLYCAST/2. 85MM/750G; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PolyCast; Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:750g; Product Range:

3D PRINTER FILAMENT/POLYCAST/2.85MM/750G; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PolyCast; Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:750g; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3335
Product Name 3D Printer Filament/polycast/2.85Mm/750G; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details