LulzBot 3D Printer Filament, 1.75Mm, Tpe, Black; Diameter Lulzbot RM-NY0048

Description
3D PRINTER FILAMENT, 1.75MM, TPE, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:3.5kg; Product Range:JABIL Series
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, TPE, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:3.5kg; Product Range:JABIL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Tpe, Black; Diameter Lulzbot - 27AK3331 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Tpe, Black; Diameter Lulzbot
27AK3331
3D Printer Filament, 1.75Mm, Tpe, Black; Diameter Lulzbot 27AK3331
3D PRINTER FILAMENT, 1.75MM, TPE, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:3.5kg; Product Range:JABIL Series

3D PRINTER FILAMENT, 1.75MM, TPE, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:3.5kg; Product Range:JABIL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3331
Product Name 3D Printer Filament, 1.75Mm, Tpe, Black; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 672958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Breaking Strength 1102.5 lbs (500 kg)
View Details