LulzBot 3D Printer Filament, 1.75Mm, Tpe, Black; Diameter Lulzbot RM-NY0047

Description
3D PRINTER FILAMENT, 1.75MM, TPE, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:JABIL Series
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, TPE, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:JABIL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Tpe, Black; Diameter Lulzbot - 27AK3330 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Tpe, Black; Diameter Lulzbot
27AK3330
3D Printer Filament, 1.75Mm, Tpe, Black; Diameter Lulzbot 27AK3330
3D PRINTER FILAMENT, 1.75MM, TPE, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:JABIL Series

3D PRINTER FILAMENT, 1.75MM, TPE, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:JABIL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3330
Product Name 3D Printer Filament, 1.75Mm, Tpe, Black; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Rope - 672964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Polypropylene; PP
Width / OD 0.31 inch (8 mm)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details