LulzBot 3D Printer Filament, 2.85Mm, Tpe, Black; Diameter Lulzbot RM-NY0045

Description
3D PRINTER FILAMENT, 2.85MM, TPE, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:JABIL Series
Datasheet
Description
3D PRINTER FILAMENT, 2.85MM, TPE, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:JABIL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Tpe, Black; Diameter Lulzbot - 27AK3328 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Tpe, Black; Diameter Lulzbot
27AK3328
3D Printer Filament, 2.85Mm, Tpe, Black; Diameter Lulzbot 27AK3328
3D PRINTER FILAMENT, 2.85MM, TPE, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:JABIL Series

3D PRINTER FILAMENT, 2.85MM, TPE, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:JABIL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3328
Product Name 3D Printer Filament, 2.85Mm, Tpe, Black; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Woven; Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details