MacDermid Alpha Electronics Solutions Solder, 96.5/3/0.5Sn/ag/cu, 217°C 12.19G; Leaded / Lead Free Kester Solder 83-7068-1402

Description
SOLDER, 96.5/3/0.5Sn/Ag/Cu, 217°C 12.19G; Leaded / Lead Free:Lead Free; Flux Type:Rosin Activated RA; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLDER, 96.5/3/0.5Sn/Ag/Cu, 217°C 12.19G; Leaded / Lead Free:Lead Free; Flux Type:Rosin Activated RA; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder, 96.5/3/0.5Sn/ag/cu, 217°C 12.19G; Leaded / Lead Free Kester Solder - 47R4820 - Newark, An Avnet Company
Chicago, IL, United States
Solder, 96.5/3/0.5Sn/ag/cu, 217°C 12.19G; Leaded / Lead Free Kester Solder
47R4820
Solder, 96.5/3/0.5Sn/ag/cu, 217°C 12.19G; Leaded / Lead Free Kester Solder 47R4820
SOLDER, 96.5/3/0.5Sn/Ag/Cu, 217°C 12.19G; Leaded / Lead Free:Lead Free; Flux Type:Rosin Activated RA; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Product Range:- RoHS Compliant: Yes

SOLDER, 96.5/3/0.5Sn/Ag/Cu, 217°C 12.19G; Leaded / Lead Free:Lead Free; Flux Type:Rosin Activated RA; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 47R4820
Product Name Solder, 96.5/3/0.5Sn/ag/cu, 217°C 12.19G; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2713542 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details