MacDermid Alpha Electronics Solutions Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder 24-6337-8813

Description
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:1.016mm; External Diameter - Imperial:0.04"; Melting Temperature:183°C; Weight - Imperial:1lbRoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:1.016mm; External Diameter - Imperial:0.04"; Melting Temperature:183°C; Weight - Imperial:1lbRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder - 34C5663 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder
34C5663
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder 34C5663
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:1.016mm; External Diameter - Imperial:0.04"; Melting Temperature:183°C; Weight - Imperial:1lbRoHS Compliant: No

SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:1.016mm; External Diameter - Imperial:0.04"; Melting Temperature:183°C; Weight - Imperial:1lbRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 34C5663
Product Name Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 1513011 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
HyPerformance Plasma Systems - HPR400XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 88 to 262 amps
View Details