MacDermid Alpha Electronics Solutions Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Kester Solder 24-6337-6401

Description
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Water Soluble; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Imperial:1lb RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Water Soluble; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Imperial:1lb RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Kester Solder - 00Z1584 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Kester Solder
00Z1584
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Kester Solder 00Z1584
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Water Soluble; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Imperial:1lb RoHS Compliant: No

SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Water Soluble; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Imperial:1lb RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 00Z1584
Product Name Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 631931 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PS-0K - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
CDDP-A – Production Ready Fine-Spot Welder -  - Sunstone Engineering
Specs
Process Capability Welding
View Details