MacDermid Alpha Electronics Solutions Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder 24-6337-0010

Description
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder - 93B8307 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder
93B8307
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder 93B8307
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C RoHS Compliant: No

SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 93B8307
Product Name Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details