SOLDER WIRE, 95/5 SN/SB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:95, 5 Sn, Sb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:243°C; Weight - Metric:453.592g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 00Z1218 |
| Product Name | Solder Wire, 95/5 Sn/sb, 1Lb; Leaded / Lead Free Kester Solder |