MacDermid Alpha Electronics Solutions Solder Bar, 63/37 Sn/pb, 217°C, 1.67Lb; Solder Alloy Kester Solder 04-6337-0050

Description
SOLDER BAR, 63/37 SN/PB, 217°C, 1.67LB; Solder Alloy:63, 37 Sn, Pb; Melting Temperature:183°C; Density:-; Weight - Metric:757.499g; Weight - Imperial:1.67lb; Product Range:-; Weight:757.499g RoHS Compliant: No
Datasheet
Description
SOLDER BAR, 63/37 SN/PB, 217°C, 1.67LB; Solder Alloy:63, 37 Sn, Pb; Melting Temperature:183°C; Density:-; Weight - Metric:757.499g; Weight - Imperial:1.67lb; Product Range:-; Weight:757.499g RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Bar, 63/37 Sn/pb, 217°C, 1.67Lb; Solder Alloy Kester Solder - 90B7841 - Newark, An Avnet Company
Chicago, IL, United States
Solder Bar, 63/37 Sn/pb, 217°C, 1.67Lb; Solder Alloy Kester Solder
90B7841
Solder Bar, 63/37 Sn/pb, 217°C, 1.67Lb; Solder Alloy Kester Solder 90B7841
SOLDER BAR, 63/37 SN/PB, 217°C, 1.67LB; Solder Alloy:63, 37 Sn, Pb; Melting Temperature:183°C; Density:-; Weight - Metric:757.499g; Weight - Imperial:1.67lb; Product Range:-; Weight:757.499g RoHS Compliant: No

SOLDER BAR, 63/37 SN/PB, 217°C, 1.67LB; Solder Alloy:63, 37 Sn, Pb; Melting Temperature:183°C; Density:-; Weight - Metric:757.499g; Weight - Imperial:1.67lb; Product Range:-; Weight:757.499g RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 90B7841
Product Name Solder Bar, 63/37 Sn/pb, 217°C, 1.67Lb; Solder Alloy Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1901992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details