Alcatel-Lucent OEM Parts - OEM Parts (O - R) - OR3C804BA352DB OR3C804BA352DB

Description
Manufacturer: Lucent Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083364-OR3C804BA352 DB Operating Supply Voltage: 5 V Number of Pins: 352 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 298 Number of Logic Blocks (LABs): 1024 Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Lucent Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083364-OR3C804BA352 DB Operating Supply Voltage: 5 V Number of Pins: 352 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 298 Number of Logic Blocks (LABs): 1024 Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - OR3C804BA352DB - 1083364-OR3C804BA352DB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - OR3C804BA352DB
1083364-OR3C804BA352DB
OEM Parts - OEM Parts (O - R) - OR3C804BA352DB 1083364-OR3C804BA352DB
Manufacturer: Lucent Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083364-OR3C804BA352 DB Operating Supply Voltage: 5 V Number of Pins: 352 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 298 Number of Logic Blocks (LABs): 1024 Max Operating Temperature: 70 °C

Manufacturer: Lucent
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083364-OR3C804BA352DB
Operating Supply Voltage: 5 V
Number of Pins: 352
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 298
Number of Logic Blocks (LABs): 1024
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1083364-OR3C804BA352DB
Product Name OEM Parts - OEM Parts (O - R) - OR3C804BA352DB
Unlock Full Specs
to access all available technical data