Manufacturer: Lucent
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083347-OR2C12A3S208
Operating Supply Voltage: 3.3 V
Number of Pins: 208
Categories: OEM Parts(O-R)
Max Frequency: 200 MHz
Alternative Parts (Cross-Reference): OR2C12A3S208-DBOR2C1
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 288
Number of Logic Blocks (LABs): 1296
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083347-OR2C12A3S208-DB |
| Product Name | OEM Parts - OEM Parts (O - R) - OR2C12A3S208-DB |