Manufacturer: Lucent
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083343-OR2C10A-3J16
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Categories: OEM Parts(O-R)
Case / Package: QFP
Max Frequency: 200 MHz
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 256
Number of Logic Blocks (LABs): 1024
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083343-OR2C10A-3J160I-DB |
| Product Name | OEM Parts - OEM Parts (O - R) - OR2C10A-3J160I-DB |