Akust Technology, Co., Ltd. 92Mm X 25Mm Square Computer Fan; Supply Voltage Akust Technology FG00-0041-AKS

Description
92mm x 25mm Square Computer Fan; Supply Voltage:12V; Current Type:-; Fan Frame Size:92mm; External Depth:38mm; Noise Rating:46dBA; Flow Rate - Imperial:79.81cu.ft/ min; Flow Rate - Metric:2.26m³/min; Bearing Type:Sleeve; IP Rating:- RoHS Compliant: No
Datasheet
Description
92mm x 25mm Square Computer Fan; Supply Voltage:12V; Current Type:-; Fan Frame Size:92mm; External Depth:38mm; Noise Rating:46dBA; Flow Rate - Imperial:79.81cu.ft/ min; Flow Rate - Metric:2.26m³/min; Bearing Type:Sleeve; IP Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
92Mm X 25Mm Square Computer Fan; Supply Voltage Akust Technology - 93T8706 - Newark, An Avnet Company
Chicago, IL, United States
92Mm X 25Mm Square Computer Fan; Supply Voltage Akust Technology
93T8706
92Mm X 25Mm Square Computer Fan; Supply Voltage Akust Technology 93T8706
92mm x 25mm Square Computer Fan; Supply Voltage:12V; Current Type:-; Fan Frame Size:92mm; External Depth:38mm; Noise Rating:46dBA; Flow Rate - Imperial:79.81cu.ft/ min; Flow Rate - Metric:2.26m³/min; Bearing Type:Sleeve; IP Rating:- RoHS Compliant: No

92mm x 25mm Square Computer Fan; Supply Voltage:12V; Current Type:-; Fan Frame Size:92mm; External Depth:38mm; Noise Rating:46dBA; Flow Rate - Imperial:79.81cu.ft/min; Flow Rate - Metric:2.26m³/min; Bearing Type:Sleeve; IP Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 93T8706
Product Name 92Mm X 25Mm Square Computer Fan; Supply Voltage Akust Technology
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
DC Brushless Fans (BLDC) - FAD1-04010CAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers
Backward Curved Fan - UNO675004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Maximum Sound Level 83 dbA
View Details