Akust Technology, Co., Ltd. Reversible 92Mm X 25Mm Computer Fan With Speed Control; Supply Voltage Vdc Akust Technology FG00-0032-AKS

Description
Reversible 92mm x 25mm Computer Fan with Speed Control; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:40.54CFM; Noise Rating:24.58dBA; IP Rating:-RoHS Compliant: No
Datasheet
Description
Reversible 92mm x 25mm Computer Fan with Speed Control; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:40.54CFM; Noise Rating:24.58dBA; IP Rating:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reversible 92Mm X 25Mm Computer Fan With Speed Control; Supply Voltage Vdc Akust Technology - 93T8702 - Newark, An Avnet Company
Chicago, IL, United States
Reversible 92Mm X 25Mm Computer Fan With Speed Control; Supply Voltage Vdc Akust Technology
93T8702
Reversible 92Mm X 25Mm Computer Fan With Speed Control; Supply Voltage Vdc Akust Technology 93T8702
Reversible 92mm x 25mm Computer Fan with Speed Control; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:40.54CFM; Noise Rating:24.58dBA; IP Rating:-RoHS Compliant: No

Reversible 92mm x 25mm Computer Fan with Speed Control; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:40.54CFM; Noise Rating:24.58dBA; IP Rating:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 93T8702
Product Name Reversible 92Mm X 25Mm Computer Fan With Speed Control; Supply Voltage Vdc Akust Technology
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Axial Fans - 1444128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.01 SCFM (76.5 m³/hr)
Blower/Fan Type Axial Fan
View Details