Manufacturer: Akros-Silicon
Win Source Part Number: 199281-AS1135
Category: Integrated Circuits(ICs)
Family: PMIC - Power Over Ethernet (PoE) Controllers
Packaging: Reel(TR)
Type: Controller (PD), DC/DC
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Manufacturer Device Package: 20-QFN (5x5)
Power - Max: 30W
Operating Supply Voltage: 37 V ~ 57 V
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 199281-AS1135 |
| Product Name | Integrated Circuits(ICs) |