Akoustis, Inc. Crystals XTL2003

Description
XTL, SM1210, 76.800 MHZ
Request a Quote Datasheet
Description
XTL, SM1210, 76.800 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5171-XTL2003TR-ND - DigiKey
Thief River Falls, MN, United States
XTL, SM1210, 76.800 MHZ

XTL, SM1210, 76.800 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5171-XTL2003TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-115.2-18-5PXEN - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.52 MHz
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
4 Pin Crystal C3E - C3E-26.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details