Akoustis, Inc. Resonators RO3073E-14

Description
RESONATOR,SM,315.000 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,315.000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3073E-14TR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,315.000 MHZ

RESONATOR,SM,315.000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3073E-14TR-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-SDR1-4180-TR - ECS Inc. International
Specs
Resonator Type SAW
Features / Standards RoHS
Frequency 418 MHz
View Details
3 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 982746-NX3225GA-20.000M-STD-CRG-2 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 20 MHz
View Details