AKM Semiconductor, Inc. PMIC - PMIC - Voltage Regulators - Linear - TK71750SIL TK71750SIL

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1107462-TK71750SIL Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1107462-TK71750SIL Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TK71750SIL - 1107462-TK71750SIL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TK71750SIL
1107462-TK71750SIL
PMIC - PMIC - Voltage Regulators - Linear - TK71750SIL 1107462-TK71750SIL
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1107462-TK71750SIL Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1107462-TK71750SIL
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 974-1051-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
974-1051-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 974-1051-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TK71750SIL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TK71750SIL
PMIC - Voltage Regulators - Linear TK71750SIL
IC REG LINEAR 5V 200MA SOT23-5

IC REG LINEAR 5V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TK71750SIL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TK71750SIL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TK71750SIL
IC REG LINEAR 5V 200MA SOT23-5

IC REG LINEAR 5V 200MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1107462-TK71750SIL 974-1051-2-ND TK71750SIL TK71750SIL
Product Name PMIC - PMIC - Voltage Regulators - Linear - TK71750SIL Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3968SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP222ACPZ-1815-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1913999 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
50mA QFN LDO Voltage Regulator IC - 85-BQ25040DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 4.2 volts
IOUT 1.2 amps
View Details
2 suppliers