AKM Semiconductor, Inc. PMIC - PMIC - Voltage Regulators - Linear - TK71750SIL-G TK71750SIL-G

Description
Manufacturer: AKM Semiconductor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099477-TK71750SIL-G Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 200 mA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-23-5 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Dropout Voltage: 163 mV Min Current Limit: 250 mA
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099477-TK71750SIL-G Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 200 mA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-23-5 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Dropout Voltage: 163 mV Min Current Limit: 250 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TK71750SIL-G - 1099477-TK71750SIL-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TK71750SIL-G
1099477-TK71750SIL-G
PMIC - PMIC - Voltage Regulators - Linear - TK71750SIL-G 1099477-TK71750SIL-G
Manufacturer: AKM Semiconductor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099477-TK71750SIL-G Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 200 mA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-23-5 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Dropout Voltage: 163 mV Min Current Limit: 250 mA

Manufacturer: AKM Semiconductor Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099477-TK71750SIL-G
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 200 mA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-23-5
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Dropout Voltage: 163 mV
Min Current Limit: 250 mA

Buy Now
Singapore, Singapore
5V 2A SOT23 LDO Voltage Regulator IC
699-TK71750SIL-G
5V 2A SOT23 LDO Voltage Regulator IC 699-TK71750SIL-G
IC Reg Ldo 5V .2A SOT23-5 Product overview: TK71750SIL-G from AKM is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 2A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK71750SIL-G can be used for catalog matching and distributor lookup.

IC Reg Ldo 5V .2A SOT23-5 Product overview: TK71750SIL-G from AKM is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 2A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK71750SIL-G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1099477-TK71750SIL-G 699-TK71750SIL-G
Product Name PMIC - PMIC - Voltage Regulators - Linear - TK71750SIL-G 5V 2A SOT23 LDO Voltage Regulator IC
Regulator Type Low Dropout
Package Type SOT23; Other; SOT-23-5 Other; Tape & Reel (TR)
Special Features Internal Current Limit
Output Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-2.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
LM2941QML 1A Low Dropout Adjustable Regulator - 5962-9166703QYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details