Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 104174-TK71733SCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.163V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 3.3V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-6
IC REG LINEAR 3.3V 200MA SOT23-6
IC REG LINEAR 3.3V 200MA SOT23-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 104174-TK71733SCL | 974-1049-2-ND | TK71733SCL | TK71733SCL |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TK71733SCL | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |