AKM Semiconductor, Inc. PMIC - PMIC - Voltage Regulators - Linear - TK11250CMCL-GH TK11250CMCL-GH

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 120471-TK11250CMCL-G H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.235V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23L-6 Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.37V @ 300mA Operating Supply Current: 90μA to 3mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 120471-TK11250CMCL-G H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.235V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23L-6 Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.37V @ 300mA Operating Supply Current: 90μA to 3mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TK11250CMCL-GH - 120471-TK11250CMCL-GH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TK11250CMCL-GH
120471-TK11250CMCL-GH
PMIC - PMIC - Voltage Regulators - Linear - TK11250CMCL-GH 120471-TK11250CMCL-GH
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 120471-TK11250CMCL-G H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.235V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23L-6 Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.37V @ 300mA Operating Supply Current: 90μA to 3mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 120471-TK11250CMCL-GH
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.235V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23L-6
Maximum Input Voltage: 14.5V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.37V @ 300mA
Operating Supply Current: 90μA to 3mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TK11250CMCL-GH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TK11250CMCL-GH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TK11250CMCL-GH
IC REG LINEAR 5V 300MA SOT23L-6

IC REG LINEAR 5V 300MA SOT23L-6

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TK11250CMCL-GH - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TK11250CMCL-GH
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TK11250CMCL-GH
IC REG LINEAR 5V 300MA SOT23L-6

IC REG LINEAR 5V 300MA SOT23L-6

Supplier's Site
PMIC - Voltage Regulators - Linear - TK11250CMCL-GH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TK11250CMCL-GH
PMIC - Voltage Regulators - Linear TK11250CMCL-GH
IC REG LINEAR 5V 300MA SOT23L-6

IC REG LINEAR 5V 300MA SOT23L-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 120471-TK11250CMCL-GH TK11250CMCL-GH TK11250CMCL-GH TK11250CMCL-GH
Product Name PMIC - PMIC - Voltage Regulators - Linear - TK11250CMCL-GH Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23L-6 SOT23 SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data