AKM Semiconductor, Inc. PMIC - PMIC - Voltage Regulators - Linear - TK11230CMCL-GH TK11230CMCL-GH

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 101793-TK11230CMCL-G H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.235V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23L-6 Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.37V @ 300mA Operating Supply Current: 90μA to 3mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 101793-TK11230CMCL-G H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.235V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23L-6 Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.37V @ 300mA Operating Supply Current: 90μA to 3mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TK11230CMCL-GH - 101793-TK11230CMCL-GH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TK11230CMCL-GH
101793-TK11230CMCL-GH
PMIC - PMIC - Voltage Regulators - Linear - TK11230CMCL-GH 101793-TK11230CMCL-GH
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 101793-TK11230CMCL-G H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.235V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23L-6 Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.37V @ 300mA Operating Supply Current: 90μA to 3mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 101793-TK11230CMCL-GH
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.235V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23L-6
Maximum Input Voltage: 14.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.37V @ 300mA
Operating Supply Current: 90μA to 3mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - TK11230CMCL-GH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TK11230CMCL-GH
PMIC - Voltage Regulators - Linear TK11230CMCL-GH
IC REG LINEAR 3V 300MA SOT23L-6

IC REG LINEAR 3V 300MA SOT23L-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TK11230CMCL-GH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TK11230CMCL-GH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TK11230CMCL-GH
IC REG LINEAR 3V 300MA SOT23L-6

IC REG LINEAR 3V 300MA SOT23L-6

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 101793-TK11230CMCL-GH TK11230CMCL-GH TK11230CMCL-GH
Product Name PMIC - PMIC - Voltage Regulators - Linear - TK11230CMCL-GH PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23L-6 SOT23
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4970SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 7513095 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24250YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details