Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 106173-HW300B
Packaging: Reel - TR
Type: Linear
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 20mA
Axis: Single
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 4-SIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
SENSOR HALL EFFECT ANALOG 4SIP
SENSOR HALL EFFECT ANALOG 4SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 106173-HW300B | HW300B | HW300B |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW300B | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |