Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 103300-HW105A
Packaging: Reel - TR
Type: Linear
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 20mA
Axis: Single
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
SENSOR HALL EFFECT ANALOG 4SOP
SENSOR HALL EFFECT ANALOG 4SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 103300-HW105A | HW105A | HW105A |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW105A | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |