AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW102A HW102A

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 126476-HW102A Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 20mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 126476-HW102A Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 20mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW102A - 126476-HW102A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW102A
126476-HW102A
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW102A 126476-HW102A
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 126476-HW102A Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 20mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 126476-HW102A
Packaging: Reel - TR
Type: Linear
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 20mA
Axis: Single
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear, Compass (ICs) - HW102A - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
HW102A
Linear, Compass (ICs) HW102A
SENSOR HALL EFFECT ANALOG 4SOP

SENSOR HALL EFFECT ANALOG 4SOP

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - HW102A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
HW102A
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) HW102A
SENSOR HALL EFFECT ANALOG 4SOP

SENSOR HALL EFFECT ANALOG 4SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 126476-HW102A HW102A HW102A
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW102A Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data