AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW-300A HW-300A

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 204948-HW-300A Packaging: Bulk Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 20mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 4-SMD Supply Voltage - Operating: 2V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 204948-HW-300A Packaging: Bulk Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 20mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 4-SMD Supply Voltage - Operating: 2V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW-300A - 204948-HW-300A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW-300A
204948-HW-300A
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW-300A 204948-HW-300A
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 204948-HW-300A Packaging: Bulk Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 20mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 4-SMD Supply Voltage - Operating: 2V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 204948-HW-300A
Packaging: Bulk
Type: Linear
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 20mA
Axis: Single
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 4-SMD
Supply Voltage - Operating: 2V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 204948-HW-300A
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW-300A
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 24 volts
View Details
Hall Effect Switch, 20G, 0.025A, To92S-3; Hall Effect Type Infineon - 13AC0850 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 3 to 26 volts
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
View Details
2 suppliers