AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG302C HG302C

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1043299-HG302C Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Axis: Single Family Name: HG-302C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SIP Supply Voltage - Operating: 10V Introduction Date: April 15, 2008 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1043299-HG302C Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Axis: Single Family Name: HG-302C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SIP Supply Voltage - Operating: 10V Introduction Date: April 15, 2008 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG302C - 1043299-HG302C - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG302C
1043299-HG302C
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG302C 1043299-HG302C
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1043299-HG302C Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Axis: Single Family Name: HG-302C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SIP Supply Voltage - Operating: 10V Introduction Date: April 15, 2008 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1043299-HG302C
Packaging: Reel - TR
Type: Linear
Technology: Hall Effect
Output Type: Analog Voltage
Axis: Single
Family Name: HG-302C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-SIP
Supply Voltage - Operating: 10V
Introduction Date: April 15, 2008
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - HG302C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
HG302C
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) HG302C
SENSOR HALL EFFECT ANALOG 4SIP

SENSOR HALL EFFECT ANALOG 4SIP

Supplier's Site
Linear, Compass (ICs) - HG302C - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
HG302C
Linear, Compass (ICs) HG302C
SENSOR HALL EFFECT ANALOG 4SIP

SENSOR HALL EFFECT ANALOG 4SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1043299-HG302C HG302C HG302C
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG302C Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data