AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG106C HG106C

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 112257-HG106C Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Supply Voltage - Operating: 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 112257-HG106C Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Supply Voltage - Operating: 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG106C - 112257-HG106C - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG106C
112257-HG106C
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG106C 112257-HG106C
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 112257-HG106C Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Supply Voltage - Operating: 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 112257-HG106C
Packaging: Reel - TR
Type: Linear
Technology: Hall Effect
Output Type: Analog Voltage
Axis: Single
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-SOP
Supply Voltage - Operating: 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear, Compass (ICs) - HG106C - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
HG106C
Linear, Compass (ICs) HG106C
SENSOR HALL EFFECT ANALOG 4SOP

SENSOR HALL EFFECT ANALOG 4SOP

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - HG106C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
HG106C
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) HG106C
SENSOR HALL EFFECT ANALOG 4SOP

SENSOR HALL EFFECT ANALOG 4SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 112257-HG106C HG106C HG106C
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG106C Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
Tmr Sensor, 5.5V, Soic-8; Magnetoresistive Sensor Technology Infineon - 75AC2535 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details