AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG106A HG106A

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 110962-HG106A Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Supply Voltage - Operating: 8V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 110962-HG106A Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Supply Voltage - Operating: 8V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG106A - 110962-HG106A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG106A
110962-HG106A
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG106A 110962-HG106A
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 110962-HG106A Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Supply Voltage - Operating: 8V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 110962-HG106A
Packaging: Reel - TR
Type: Linear
Technology: Hall Effect
Output Type: Analog Voltage
Axis: Single
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-SOP
Supply Voltage - Operating: 8V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - HG106A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
HG106A
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) HG106A
SENSOR HALL EFFECT ANALOG 4SOP

SENSOR HALL EFFECT ANALOG 4SOP

Supplier's Site
Linear, Compass (ICs) - HG106A - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
HG106A
Linear, Compass (ICs) HG106A
SENSOR HALL EFFECT ANALOG 4SOP

SENSOR HALL EFFECT ANALOG 4SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 110962-HG106A HG106A HG106A
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG106A Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data