AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW6672 EW6672

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 102200-EW6672 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 10μA Current - Output (Max): 1mA Sensing Range: 2.9mT Trip, 0.8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: SOT-23-3 Purpose: Unipolar Switch Supply Voltage - Operating: 2.4 V to 3.3 V Testing Conditions: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 102200-EW6672 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 10μA Current - Output (Max): 1mA Sensing Range: 2.9mT Trip, 0.8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: SOT-23-3 Purpose: Unipolar Switch Supply Voltage - Operating: 2.4 V to 3.3 V Testing Conditions: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW6672 - 102200-EW6672 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW6672
102200-EW6672
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW6672 102200-EW6672
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 102200-EW6672 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 10μA Current - Output (Max): 1mA Sensing Range: 2.9mT Trip, 0.8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: SOT-23-3 Purpose: Unipolar Switch Supply Voltage - Operating: 2.4 V to 3.3 V Testing Conditions: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 102200-EW6672
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 10μA
Current - Output (Max): 1mA
Sensing Range: 2.9mT Trip, 0.8mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: SOT-23-3
Purpose: Unipolar Switch
Supply Voltage - Operating: 2.4 V to 3.3 V
Testing Conditions: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
EW6672
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) EW6672
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 102200-EW6672 EW6672
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW6672 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data