AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW410B EW410B

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 110829-EW410B Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 10mA Sensing Range: 3mT Trip, -3mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 115°C (TA) Case / Package: SOT-23-3 Purpose: Latch Supply Voltage - Operating: 3 V to 26.4 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 110829-EW410B Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 10mA Sensing Range: 3mT Trip, -3mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 115°C (TA) Case / Package: SOT-23-3 Purpose: Latch Supply Voltage - Operating: 3 V to 26.4 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW410B - 110829-EW410B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW410B
110829-EW410B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW410B 110829-EW410B
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 110829-EW410B Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 10mA Sensing Range: 3mT Trip, -3mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 115°C (TA) Case / Package: SOT-23-3 Purpose: Latch Supply Voltage - Operating: 3 V to 26.4 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 110829-EW410B
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 10mA
Sensing Range: 3mT Trip, -3mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 115°C (TA)
Case / Package: SOT-23-3
Purpose: Latch
Supply Voltage - Operating: 3 V to 26.4 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
EW410B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) EW410B
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 110829-EW410B EW410B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW410B Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data