AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - EQ-431L EQ-431L

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 110411-EQ-431L Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 90kHz Current - Supply (Max): 12mA Current - Output (Max): 1.2mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 3-SMD Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Safety, Industrial
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 110411-EQ-431L Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 90kHz Current - Supply (Max): 12mA Current - Output (Max): 1.2mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 3-SMD Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Safety, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - EQ-431L - 110411-EQ-431L - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - EQ-431L
110411-EQ-431L
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - EQ-431L 110411-EQ-431L
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 110411-EQ-431L Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 90kHz Current - Supply (Max): 12mA Current - Output (Max): 1.2mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 3-SMD Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Safety, Industrial

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 110411-EQ-431L
Packaging: Reel - TR
Type: Linear
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 90kHz
Current - Supply (Max): 12mA
Current - Output (Max): 1.2mA
Axis: Single
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 3-SMD
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 110411-EQ-431L
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - EQ-431L
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data