AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EM1791 EM1791

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 111421-EM1791 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: North Pole, South Pole Current - Supply (Max): 9μA Current - Output (Max): 500μA Sensing Range: -3.5mT Trip, -1.1mT Release; 3.5mT Trip, 1.1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 4-SOP Purpose: Unipolar Switch, Dual Supply Voltage - Operating: 1.6 V to 5.5 V Testing Conditions: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 111421-EM1791 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: North Pole, South Pole Current - Supply (Max): 9μA Current - Output (Max): 500μA Sensing Range: -3.5mT Trip, -1.1mT Release; 3.5mT Trip, 1.1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 4-SOP Purpose: Unipolar Switch, Dual Supply Voltage - Operating: 1.6 V to 5.5 V Testing Conditions: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EM1791 - 111421-EM1791 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EM1791
111421-EM1791
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EM1791 111421-EM1791
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 111421-EM1791 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: North Pole, South Pole Current - Supply (Max): 9μA Current - Output (Max): 500μA Sensing Range: -3.5mT Trip, -1.1mT Release; 3.5mT Trip, 1.1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 4-SOP Purpose: Unipolar Switch, Dual Supply Voltage - Operating: 1.6 V to 5.5 V Testing Conditions: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 111421-EM1791
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: North Pole, South Pole
Current - Supply (Max): 9μA
Current - Output (Max): 500μA
Sensing Range: -3.5mT Trip, -1.1mT Release; 3.5mT Trip, 1.1mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 4-SOP
Purpose: Unipolar Switch, Dual
Supply Voltage - Operating: 1.6 V to 5.5 V
Testing Conditions: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
EM1791
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) EM1791
MAGNETIC SWITCH UNIPOLAR DL 4SOP

MAGNETIC SWITCH UNIPOLAR DL 4SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 111421-EM1791 EM1791
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EM1791 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1244LUA-I2-T - 1010961-A1244LUA-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Packing Method Bulk; Bulk
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve - 72W1061 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 2.4 to 3.6 volts
View Details
2 suppliers