AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EM1781 EM1781

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 105281-EM1781 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 9μA Current - Output (Max): 500μA Sensing Range: ±4.4mT Trip, ±0.9mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 4-SMT Purpose: Omnipolar Switch Supply Voltage - Operating: 1.6 V to 5.5 V Testing Conditions: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 105281-EM1781 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 9μA Current - Output (Max): 500μA Sensing Range: ±4.4mT Trip, ±0.9mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 4-SMT Purpose: Omnipolar Switch Supply Voltage - Operating: 1.6 V to 5.5 V Testing Conditions: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EM1781 - 105281-EM1781 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EM1781
105281-EM1781
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EM1781 105281-EM1781
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 105281-EM1781 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 9μA Current - Output (Max): 500μA Sensing Range: ±4.4mT Trip, ±0.9mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 4-SMT Purpose: Omnipolar Switch Supply Voltage - Operating: 1.6 V to 5.5 V Testing Conditions: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 105281-EM1781
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 9μA
Current - Output (Max): 500μA
Sensing Range: ±4.4mT Trip, ±0.9mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 4-SMT
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.6 V to 5.5 V
Testing Conditions: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
EM1781
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) EM1781
MAGNETIC SWITCH OMNIPOLAR 4SMT

MAGNETIC SWITCH OMNIPOLAR 4SMT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 105281-EM1781 EM1781
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EM1781 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data