AKM Semiconductor, Inc. Current Sensors CZ3726

Description
"Current Sensor 345.2A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"
Request a Quote Datasheet
Description
"Current Sensor 345.2A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 974-CZ3726CT-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
974-CZ3726CT-ND
Current Sensors 974-CZ3726CT-ND
"Current Sensor 345.2A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"

"Current Sensor 345.2A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"

Buy Now Datasheet
Current Sensors - 974-CZ3726TR-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
974-CZ3726TR-ND
Current Sensors 974-CZ3726TR-ND
"Current Sensor 345.2A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"

"Current Sensor 345.2A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"

Buy Now Datasheet
Current Sensors - 974-CZ3726DKR-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
974-CZ3726DKR-ND
Current Sensors 974-CZ3726DKR-ND
CURRENT SEN HE/OL 345.2A 10-SMD

CURRENT SEN HE/OL 345.2A 10-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Current Sensors
Product Number 974-CZ3726CT-ND
Product Name Current Sensors
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "16-PowerSOIC, 10 Leads"
Electrical Output Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy 3.3V Optimized Current Sensor IC - ACS722KMATR-20AB-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 2548338-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details