"Current Sensor 10.3A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"
"Current Sensor 10.3A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"
CURRENT SEN HE/OL 10.3A 10-SMD
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 974-CZ3720TR-ND |
| Product Name | Current Sensors |
| Loop Type | Open Loop |
| Technology | Hall-Effect |
| Mounting / Configuration | "16-PowerSOIC, 10 Leads" |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 221 F (-40 to 105 C) |