AKM Semiconductor, Inc. Current Sensors CQ3301

Description
"Current Sensor 10.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220"", 5.60mm Width), 10 Leads"
Request a Quote Datasheet
Description
"Current Sensor 10.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220"", 5.60mm Width), 10 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 974-1075-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
974-1075-2-ND
Current Sensors 974-1075-2-ND
"Current Sensor 10.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220"", 5.60mm Width), 10 Leads"

"Current Sensor 10.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220"", 5.60mm Width), 10 Leads"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Current Sensors
Product Number 974-1075-2-ND
Product Name Current Sensors
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "24-LSSOP, 10 Leads"
Electrical Output Voltage
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
HIGH SIDE IPS 75V WITH CURRENT SENSE - 376-AUIPS7121RTRL - Utmel Electronic Limited
Specs
Mounting / Configuration Surface Mount
Operating Temperature -40 to 302 F (-40 to 150 C)
Voltage 6 to 60 volts
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details