AKM Semiconductor, Inc. Current Sensors CQ320A

Description
"Current Sensor 29.3A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220"", 5.60mm Width), 10 Leads"
Request a Quote Datasheet
Description
"Current Sensor 29.3A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220"", 5.60mm Width), 10 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 974-1134-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
974-1134-2-ND
Current Sensors 974-1134-2-ND
"Current Sensor 29.3A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220"", 5.60mm Width), 10 Leads"

"Current Sensor 29.3A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220"", 5.60mm Width), 10 Leads"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Current Sensors
Product Number 974-1134-2-ND
Product Name Current Sensors
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "24-LSSOP, 10 Leads"
Electrical Output Voltage
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Sensitivity, Gmr-Based Current Sensor IC - ACS70331EESATR-005U3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
Voltage 3.3 volts
View Details
2 suppliers
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Sensors - 2548338-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details