AKM Semiconductor, Inc. Current Sensors CQ3201

Description
"Current Sensor 10.1A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220"", 5.60mm Width), 10 Leads"
Request a Quote Datasheet
Description
"Current Sensor 10.1A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220"", 5.60mm Width), 10 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 974-1130-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
974-1130-2-ND
Current Sensors 974-1130-2-ND
"Current Sensor 10.1A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220"", 5.60mm Width), 10 Leads"

"Current Sensor 10.1A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220"", 5.60mm Width), 10 Leads"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Current Sensors
Product Number 974-1130-2-ND
Product Name Current Sensors
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "24-LSSOP, 10 Leads"
Electrical Output Voltage
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolated 500kHz TMR Current Sensor in SOT23-W Package - ACS39402KLHBTR-010U - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive
Electrical Output Voltage
View Details
Current Sensor ICs - 7515297P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details