AKM Semiconductor, Inc. Current Transducers - CQ2065 CQ2065

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 771745-CQ2065 Series: CQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 90°C Package: Module Response Time: 1μs Frequency: 400kHz Operating Supply Voltage: 4.5 V ~ 5.5 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 25mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±1% Accuracy: ±1% Family Name: CQ-2065 Categories: Sensors, Transducers Maximum Supply Current: 9mA ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 771745-CQ2065 Series: CQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 90°C Package: Module Response Time: 1μs Frequency: 400kHz Operating Supply Voltage: 4.5 V ~ 5.5 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 25mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±1% Accuracy: ±1% Family Name: CQ-2065 Categories: Sensors, Transducers Maximum Supply Current: 9mA ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - CQ2065 - 771745-CQ2065 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - CQ2065
771745-CQ2065
Current Transducers - CQ2065 771745-CQ2065
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 771745-CQ2065 Series: CQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 90°C Package: Module Response Time: 1μs Frequency: 400kHz Operating Supply Voltage: 4.5 V ~ 5.5 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 25mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±1% Accuracy: ±1% Family Name: CQ-2065 Categories: Sensors, Transducers Maximum Supply Current: 9mA ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 771745-CQ2065
Series: CQ
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 90°C
Package: Module
Response Time: 1μs
Frequency: 400kHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 25mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 50A
Linearity: ±1%
Accuracy: ±1%
Family Name: CQ-2065
Categories: Sensors, Transducers
Maximum Supply Current: 9mA
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Sensors - 974-1092-5-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
974-1092-5-ND
Current Sensors 974-1092-5-ND
Current Sensor 85A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 85A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Current Sensors Current Sensors
Product Number 771745-CQ2065 974-1092-5-ND
Product Name Current Transducers - CQ2065 Current Sensors
Loop Type Open Loop Open Loop
Operating Temperature -40 to 194 F (-40 to 90 C) -40 to 194 F (-40 to 90 C)
Current 50 amps 85 amps
Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Frequency Range 400000 Hz 400000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Large Current Probe - BCP-618 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 60 to 350 amps
View Details
Current Sensors - 448-TLE4973R120T5S0001XUMA1DKR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
View Details
3 suppliers
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details